Radiall RF Coaxial Switch R570952000

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R570952000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570952000
RF Coaxial Switch R570952000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R570952000-ND - DigiKey
Thief River Falls, MN, United States
SPDT RAMSES DIN 2.5GHZ LATCHING

SPDT RAMSES DIN 2.5GHZ LATCHING

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Switches RF Switches
Product Number R570952000 2201-R570952000-ND
Product Name RF Coaxial Switch RF Switches
Package Type Connectorized Chassis Mount
Frequency Range 2500 MHz 0.0 to 2500 MHz
Insertion Loss 0.3000 dB 0.3000 dB
Isolation 70 dB 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - SKY18106 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Package Type QFN
Frequency Range 400 to 2200 MHz
Insertion Loss 0.7500 dB
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
RF Coaxial Switches - NMS10S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP9T~SP10T
View Details