Radiall RF Switches R570942100

Description
SPDT RAMSES DIN 2.5GHZ LATCHING
Request a Quote Datasheet
Description
SPDT RAMSES DIN 2.5GHZ LATCHING
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R570942100-ND - DigiKey
Thief River Falls, MN, United States
SPDT RAMSES DIN 2.5GHZ LATCHING

SPDT RAMSES DIN 2.5GHZ LATCHING

Buy Now Datasheet
RF Coaxial Switch - R570942100 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570942100
RF Coaxial Switch R570942100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Switches RF Switches
Product Number 2201-R570942100-ND R570942100
Product Name RF Switches RF Coaxial Switch
Package Type Chassis Mount Connectorized
Operating Temperature -25 to 70 C (-13 to 158 F)
Frequency Range 0.0 to 2500 MHz 1000 MHz
Insertion Loss 0.3000 dB 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details
0.01 to 6.0 GHz Single Control SPDT Switch - SKYA21024 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 6L
Frequency Range 10 to 6000 MHz
Isolation 15 to 27 dB
View Details
5 suppliers
RF Switch Systems- Mechanical Switch - SSU5183A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Non-Blocking Switch Matrix, 30 x 10, 0.6 - 6 GHz, 4U, SMA - ZT-30X10NB - Mini-Circuits
Specs
Connector SMA
Frequency Range 600 to 6000 MHz
Insertion Loss 19 dB
View Details