Radiall RF Switches R570843000

Description
SPDT RAMSES SMA2.9 40GHZ LATCHIN
Request a Quote Datasheet
Description
SPDT RAMSES SMA2.9 40GHZ LATCHIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R570843000-ND - DigiKey
Thief River Falls, MN, United States
SPDT RAMSES SMA2.9 40GHZ LATCHIN

SPDT RAMSES SMA2.9 40GHZ LATCHIN

Buy Now Datasheet
RF Coaxial Switch - R570843000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570843000
RF Coaxial Switch R570843000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Switches RF Switches
Product Number 2201-R570843000-ND R570843000
Product Name RF Switches RF Coaxial Switch
Package Type Chassis Mount Connectorized
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 40000 MHz 40000 MHz
Insertion Loss 0.8000 dB 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1908064P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TQFN
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details
RF Switch Systems- Mechanical Switch - SSU5184A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details