Radiall RF Switches R570813100

Description
SPDT RAMSES SMA2.9 40GHZ FAILSAF
Request a Quote Datasheet
Description
SPDT RAMSES SMA2.9 40GHZ FAILSAF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R570813100-ND - DigiKey
Thief River Falls, MN, United States
SPDT RAMSES SMA2.9 40GHZ FAILSAF

SPDT RAMSES SMA2.9 40GHZ FAILSAF

Buy Now Datasheet
RF Coaxial Switch - R570813100 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570813100
RF Coaxial Switch R570813100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Switches RF Switches
Product Number 2201-R570813100-ND R570813100
Product Name RF Switches RF Coaxial Switch
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
RF Coaxial Switches - NMS8SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details
RF Switches - 2449753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
617 - 6000 MHz SP4T Switch for LTE Applications - QPC8013Q - Qorvo
Specs
Package Type 13 Pin Module
Frequency Range 617 to 6000 MHz
Insertion Loss 0.3300 dB
View Details