Radiall RF Switches R570613030

Description
SPDT RAMSES TNC 12.4GHZ FAILSAFE
Request a Quote Datasheet
Description
SPDT RAMSES TNC 12.4GHZ FAILSAFE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R570613030-ND - DigiKey
Thief River Falls, MN, United States
SPDT RAMSES TNC 12.4GHZ FAILSAFE

SPDT RAMSES TNC 12.4GHZ FAILSAFE

Buy Now Datasheet
RF Coaxial Switch - R570613030 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570613030
RF Coaxial Switch R570613030
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Switches RF Switches
Product Number 2201-R570613030-ND R570613030
Product Name RF Switches RF Coaxial Switch
Package Type Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details
RF Switch Systems- Mechanical Switch - SSU5502A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details