Radiall RF Switches R570533040

Description
SPDT RAMSES TNC 3GHZ LATCHING 28
Request a Quote Datasheet
Description
SPDT RAMSES TNC 3GHZ LATCHING 28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R570533040-ND - DigiKey
Thief River Falls, MN, United States
SPDT RAMSES TNC 3GHZ LATCHING 28

SPDT RAMSES TNC 3GHZ LATCHING 28

Buy Now Datasheet
RF Coaxial Switch - R570533040 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570533040
RF Coaxial Switch R570533040
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Switches RF Switches
Product Number 2201-R570533040-ND R570533040
Product Name RF Switches RF Coaxial Switch
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

617 - 8240 MHz Broadband High Power SPDT Switch - QM12112 - Qorvo
Specs
Frequency Range 617 to 8240 MHz
Insertion Loss 0.2000 to 0.7000 dB
Isolation 16 to 50 dB
View Details
RF Switch Systems- Mechanical Switch - SSU5501A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
RF Coaxial Switches - NMS6E - kTB Solutions
Specs
Frequency Range 0.0 to 6500 MHz
Type SP3T~SP6T
View Details