Radiall RF Switches R570443040

Description
SPDT RAMSES SMA 18GHZ LATCHING I
Request a Quote Datasheet
Description
SPDT RAMSES SMA 18GHZ LATCHING I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R570443040-ND - DigiKey
Thief River Falls, MN, United States
SPDT RAMSES SMA 18GHZ LATCHING I

SPDT RAMSES SMA 18GHZ LATCHING I

Buy Now Datasheet
RF Coaxial Switch - R570443040 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570443040
RF Coaxial Switch R570443040
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Switches RF Switches
Product Number 2201-R570443040-ND R570443040
Product Name RF Switches RF Coaxial Switch
Package Type Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-RFSW8008TR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 7-UFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 300 to 5925 MHz
View Details
RF Coaxial Switches - NMS8E - kTB Solutions
Specs
Frequency Range 0.0 to 8000 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
Full Fan-Out Matrix, 4 x 16, 900 - 2150 MHz, 4U, SMA - ZT-4X16NB-1 - Mini-Circuits
Specs
Connector SMA
Frequency Range 900 MHz
Insertion Loss 20.5 to 23 dB
View Details