Radiall RF Coaxial Switch R570442040

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R570442040 is a latching SPDT RF coaxial switch designed for operation from 0 to 18 GHz with 50 Ohm impedance, featuring SMA female connectors per MIL-C-39012 and solder pin terminals. It operates with a 12 Vdc positive common supply, drawing 210 mA nominal current, and has an indicator rated at 1 W, 30 V, 100 mA. Maximum VSWR is 1.10 from DC to 3 GHz and increases to 1.40 at 12.4 to 18 GHz, with corresponding maximum insertion loss of 0.15 dB to 0.35 dB and minimum isolation of 80 dB to 60 dB. Average RF power handling ranges from 240 W at DC to 100 W at 12.4 to 18 GHz. The switch supports 10 million cycles, has a switching time under 10 ms, is splashproof, weighs less than 45 g, and operates from -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The R570442040 is a latching SPDT RF coaxial switch designed for operation from 0 to 18 GHz with 50 Ohm impedance, featuring SMA female connectors per MIL-C-39012 and solder pin terminals. It operates with a 12 Vdc positive common supply, drawing 210 mA nominal current, and has an indicator rated at 1 W, 30 V, 100 mA. Maximum VSWR is 1.10 from DC to 3 GHz and increases to 1.40 at 12.4 to 18 GHz, with corresponding maximum insertion loss of 0.15 dB to 0.35 dB and minimum isolation of 80 dB to 60 dB. Average RF power handling ranges from 240 W at DC to 100 W at 12.4 to 18 GHz. The switch supports 10 million cycles, has a switching time under 10 ms, is splashproof, weighs less than 45 g, and operates from -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R570442040 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570442040
RF Coaxial Switch R570442040
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number R570442040
Product Name RF Coaxial Switch
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - SKYA21026 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount
Frequency Range 700 to 3000 MHz
Insertion Loss 0.4000 dB
View Details
RF Switches - 2312-QPC8015QTR13TR-ND - DigiKey
Specs
Package Type Surface Mount; 6-SMD, No Lead
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 617 to 6000 MHz
View Details
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details