Radiall RF Switches R570432040

Description
SPDT RAMSES SMA 18GHZ LATCHING 1
Request a Quote Datasheet
Description
SPDT RAMSES SMA 18GHZ LATCHING 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R570432040-ND - DigiKey
Thief River Falls, MN, United States
SPDT RAMSES SMA 18GHZ LATCHING 1

SPDT RAMSES SMA 18GHZ LATCHING 1

Buy Now Datasheet
RF Coaxial Switch - R570432040 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570432040
RF Coaxial Switch R570432040
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Switches RF Switches
Product Number 2201-R570432040-ND R570432040
Product Name RF Switches RF Coaxial Switch
Package Type Chassis Mount Connectorized
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 18000 MHz
Insertion Loss 0.3500 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.4 to 2.5 GHz SP3T Switch - SKY13586-678LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLPD, 8L
Frequency Range 2400 to 2500 MHz
Isolation 35 dB
View Details
4 suppliers
0.02 - 50 GHz SOI SPDT Switch - QPC0542 - Qorvo
Specs
Package Type OVM QFN
Frequency Range 20 to 50000 MHz
Insertion Loss 2 dB
View Details
RF Switch Systems- Mechanical Switch - SSU5262A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
RF Coaxial Switches - NMS6KT - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type SP3T~SP6T(Terminated)
View Details