Radiall RF & Microwave Switches R570423100

Description
18 GHz frequency, SMA connector, failsafe actuator, SPDT switch. Optional indicator and TTL drive.
Request a Quote Datasheet
Description
18 GHz frequency, SMA connector, failsafe actuator, SPDT switch. Optional indicator and TTL drive.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & Microwave Switches - R570423100 - Radiall
Tempe, AZ, United States
RF & Microwave Switches
R570423100
RF & Microwave Switches R570423100
18 GHz frequency, SMA connector, failsafe actuator, SPDT switch. Optional indicator and TTL drive.

18 GHz frequency, SMA connector, failsafe actuator, SPDT switch. Optional indicator and TTL drive.

Supplier's Site
RF Switches - 2201-R570423100-ND - DigiKey
Thief River Falls, MN, United States
SPDT RAMSES SMA 18GHZ FAILSAFE I

SPDT RAMSES SMA 18GHZ FAILSAFE I

Buy Now Datasheet
RF Coaxial Switch - R570423100 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570423100
RF Coaxial Switch R570423100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Radiall DigiKey Richardson RFPD
Product Category RF Switches RF Switches RF Switches
Product Number R570423100 2201-R570423100-ND R570423100
Product Name RF & Microwave Switches RF Switches RF Coaxial Switch
Package Type Plugin Chassis Mount
Connector SMA
Control Interface TTL (optional feature)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

0.05 - 10GHz Wideband Compact SP4T Switch - QPC6188 - Qorvo
Specs
Package Type SMT LGA Package
Frequency Range 50 to 12000 MHz
Insertion Loss 1 dB
View Details
RF Coaxial Switches - NMS2S-22-2 - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 22000 MHz
Type Single Pole Double Throw; SPDT
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
Non-Blocking Switch Matrix, 4x6, 600 - 7200 MHz, 3U, SMA - ZT-4X6NB-6E - Mini-Circuits
Specs
Connector SMA
Frequency Range 600 to 7200 MHz
Insertion Loss 11 dB
View Details