Radiall RF & Microwave Switches R570412100

Description
18 GHz frequency, SMA connector, failsafe actuator, SPDT switch.
Request a Quote Datasheet
Description
18 GHz frequency, SMA connector, failsafe actuator, SPDT switch.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & Microwave Switches - R570412100 - Radiall
Tempe, AZ, United States
RF & Microwave Switches
R570412100
RF & Microwave Switches R570412100
18 GHz frequency, SMA connector, failsafe actuator, SPDT switch.

18 GHz frequency, SMA connector, failsafe actuator, SPDT switch.

Supplier's Site
RF Switches - 2201-R570412100-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SPDT 50Ohm Module

RF Switch IC General Purpose SPDT 50Ohm Module

Buy Now Datasheet
RF and Wireless - RF Switches - R570412100 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
R570412100
RF and Wireless - RF Switches R570412100
IC RF SWITCH SPDT 18GHZ MODULE

IC RF SWITCH SPDT 18GHZ MODULE

Supplier's Site
RF Switches - R570412100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R570412100
RF Switches R570412100
RF Switch IC General Purpose SPDT 50Ohm Module

RF Switch IC General Purpose SPDT 50Ohm Module

Buy Now Datasheet

Technical Specifications

  Radiall DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number R570412100 2201-R570412100-ND R570412100 R570412100
Product Name RF & Microwave Switches RF Switches RF and Wireless - RF Switches RF Switches
Package Type Plugin Module, SMA Connectors
Connector SMA
Control Interface TTL
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz 0.0 to 18000 MHz 0.0 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

0.4-2.7 GHz SP12T Switch with GPIO Interface - SKY13437-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 22L
Frequency Range 400 to 2700 MHz
Isolation 22 to 44.5 dB
View Details
2 suppliers
RF Switches - 2449756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details
0.05 - 10 GHz High Isolation SP4T Switch - QPC6144 - Qorvo
Specs
Package Type SMT LGA
Frequency Range 50 to 10000 MHz
Insertion Loss 1 dB
View Details