Radiall RF Coaxial Switch R570353100

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R570353100 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570353100
RF Coaxial Switch R570353100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R570353100-ND - DigiKey
Thief River Falls, MN, United States
SPDT RAMSES SMA 3GHZ LATCHING SE

SPDT RAMSES SMA 3GHZ LATCHING SE

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Switches RF Switches
Product Number R570353100 2201-R570353100-ND
Product Name RF Coaxial Switch RF Switches
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

0.25 - 2.15 GHz 4x2 Switch Matrix with Tone/Voltage Decoder - SKY13410-365LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 20L
Frequency Range 250 to 2150 MHz
Isolation 30 to 40 dB
View Details
4 suppliers
RF Switches - 2312-QM12002TR13-10KTR-ND - DigiKey
Specs
Package Type Surface Mount; 6-UFDFN
View Details
RF Switch Systems- Mechanical Switch - SSU5184A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
RF Coaxial Switches - NMS2F&B-P - kTB Solutions
Specs
Connector BNC; Type F
Frequency Range 0.0 to 3000 MHz
Type Single Pole Double Throw; SPDT
View Details