Radiall RF Coaxial Switch R570343040

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R570343040 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570343040
RF Coaxial Switch R570343040
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R570343040-ND - DigiKey
Thief River Falls, MN, United States
SPDT RAMSES SMA 3GHZ LATCHING IN

SPDT RAMSES SMA 3GHZ LATCHING IN

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Switches RF Switches
Product Number R570343040 2201-R570343040-ND
Product Name RF Coaxial Switch RF Switches
Package Type Connectorized Chassis Mount
Connector SMA
Frequency Range 3000 MHz 0.0 to 3000 MHz
Insertion Loss 0.2000 dB 0.1500 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
RF Switch Systems- Mechanical Switch - SSU5181A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
RF - Antenna tuners - BGSA142GN12 - BGSA142GN12 - Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 400 to 6000 MHz
Type Single Pole Four Throw; SP4T
View Details
RF ICs - 1900413P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details