Radiall RF & Microwave Switches R570342100

Description
3 GHz frequency, SMA connector, latching actuator, SPDT switch. Optional indicator and TTL drive.
Request a Quote Datasheet
Description
3 GHz frequency, SMA connector, latching actuator, SPDT switch. Optional indicator and TTL drive.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & Microwave Switches - R570342100 - Radiall
Tempe, AZ, United States
RF & Microwave Switches
R570342100
RF & Microwave Switches R570342100
3 GHz frequency, SMA connector, latching actuator, SPDT switch. Optional indicator and TTL drive.

3 GHz frequency, SMA connector, latching actuator, SPDT switch. Optional indicator and TTL drive.

Supplier's Site
RF Switches - 2201-R570342100-ND - DigiKey
Thief River Falls, MN, United States
SPDT RAMSES SMA 3GHZ LATCHING IN

SPDT RAMSES SMA 3GHZ LATCHING IN

Buy Now Datasheet
RF Coaxial Switch - R570342100 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570342100
RF Coaxial Switch R570342100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Radiall DigiKey Richardson RFPD
Product Category RF Switches RF Switches RF Switches
Product Number R570342100 2201-R570342100-ND R570342100
Product Name RF & Microwave Switches RF Switches RF Coaxial Switch
Package Type Plugin Chassis Mount
Connector SMA
Control Interface TTL (optional feature)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGS14WMA9E6327XTSA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 50 to 6000 MHz
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details
Blocking Switch Matrix, 8x8, 0.1 - 18 GHz, 3U, SMA - ZTS-8X8B-18-S - Mini-Circuits
Specs
Connector SMA
Frequency Range 100 to 18000 MHz
Insertion Loss 7 dB
View Details