3 GHz SMA Latching SPDT Switch
SPDT RAMSES SMA 3GHZ LATCHING 12
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | RF Switches | RF Switches |
| Product Number | R570332100 | 2201-R570332100-ND |
| Product Name | RF Coaxial Switch | RF Switches |
| Package Type | Connectorized | Chassis Mount |
| Connector | SMA | |
| Frequency Range | 3000 MHz | 0.0 to 3000 MHz |
| Insertion Loss | 0.2000 dB | 0.1500 dB |