Radiall RF Switches R570313100

Description
SPDT RAMSES SMA 3GHZ FAILSAFE 28
Request a Quote Datasheet
Description
SPDT RAMSES SMA 3GHZ FAILSAFE 28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R570313100-ND - DigiKey
Thief River Falls, MN, United States
SPDT RAMSES SMA 3GHZ FAILSAFE 28

SPDT RAMSES SMA 3GHZ FAILSAFE 28

Buy Now Datasheet
RF Coaxial Switch - R570313100 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570313100
RF Coaxial Switch R570313100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Switches RF Switches
Product Number 2201-R570313100-ND R570313100
Product Name RF Switches RF Coaxial Switch
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS10SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP9T~SP10T
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
Absorptive SP8T, Solid State Switch, 100 MHz - 30 GHz, 50Ω - USB-1SP8T-34 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 100 to 30000 MHz
View Details
2 suppliers