Radiall RF & Microwave Switches R570313030

Description
3 GHz frequency, SMA connector, failsafe actuator, SPDT switch. Optional supp. diodes.
Request a Quote Datasheet
Description
3 GHz frequency, SMA connector, failsafe actuator, SPDT switch. Optional supp. diodes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & Microwave Switches - R570313030 - Radiall
Tempe, AZ, United States
RF & Microwave Switches
R570313030
RF & Microwave Switches R570313030
3 GHz frequency, SMA connector, failsafe actuator, SPDT switch. Optional supp. diodes.

3 GHz frequency, SMA connector, failsafe actuator, SPDT switch. Optional supp. diodes.

Supplier's Site
RF Switches - 2201-R570313030-ND - DigiKey
Thief River Falls, MN, United States
SPDT RAMSES SMA 3GHZ FAILSAFE 28

SPDT RAMSES SMA 3GHZ FAILSAFE 28

Buy Now Datasheet
RF Coaxial Switch - R570313030 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570313030
RF Coaxial Switch R570313030
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Radiall DigiKey Richardson RFPD
Product Category RF Switches RF Switches RF Switches
Product Number R570313030 2201-R570313030-ND R570313030
Product Name RF & Microwave Switches RF Switches RF Coaxial Switch
Package Type Plugin Chassis Mount
Connector SMA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz
Insertion Loss 0.2000 dB 0.1500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMSD2N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 12400 MHz
Type Double Pole Double Throw; DPDT
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
Absorptive SP4T, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-2SP4T-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
2 suppliers
9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details