Radiall RF and Wireless - RF Switches R570313000

Description
IC RF SWITCH SPDT 3GHZ MODULE
Description
IC RF SWITCH SPDT 3GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Switches - R570313000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Switches
R570313000
RF and Wireless - RF Switches R570313000
IC RF SWITCH SPDT 3GHZ MODULE

IC RF SWITCH SPDT 3GHZ MODULE

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number R570313000
Product Name RF and Wireless - RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

27.5 - 31 GHz Ka-Band Quad 4x2 Tx Beamformer IC - AWMF-0239 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 27500 to 31000 MHz
View Details
RF Transceiver ICs - CYRF69303-40LTXC-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 1000 kbps
View Details
Interface - Drivers, Receivers, Transceivers - 54F547DM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4761-A10-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details