3 GHz frequency, SMA connector, failsafe actuator, SPDT switch.
RF Switch IC General Purpose SPDT 50Ohm Module
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Switch IC General Purpose SPDT 50Ohm Module
RF Switch SPDT 0MHz to 3GHz 80dB
| Radiall | DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches | RF Switches | RF Switches |
| Product Number | R570313000 | 2201-R570313000-ND | R570313000 | R570313000 | 650-R570313000 |
| Product Name | RF & Microwave Switches | RF Switches | RF Coaxial Switch | RF Switches | RF Switch SPDT 0MHz to 3GHz 80dB |
| Package Type | Plugin | Module, SMA Connectors | Surface Mount | ||
| Connector | SMA | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 0.0 to 3000 MHz | 0.0 to 3000 MHz | 3000 MHz | 0.0 to 3000 MHz | 3000 MHz |
| Insertion Loss | 0.2000 dB | 0.1500 dB | 0.1500 dB | 0.1500 dB |