Radiall RF Coaxial Switch R570262100

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R570262100 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570262100
RF Coaxial Switch R570262100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R570262100-ND - DigiKey
Thief River Falls, MN, United States
SPDT RAMSES BNC 3GHZ LATCHING SE

SPDT RAMSES BNC 3GHZ LATCHING SE

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Switches RF Switches
Product Number R570262100 2201-R570262100-ND
Product Name RF Coaxial Switch RF Switches
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGS12PN10 - Infineon Technologies AG
Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 500 to 6000 MHz
Insertion Loss 0.1600 dB
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
0.1-6.0 GHz GaAs SPDT Switch - SKY13335-381LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 6L
Frequency Range 100 to 6000 MHz
Isolation 24 to 27 dB
View Details
3 suppliers
Blocking Switch Matrix, 12 x 12, 0.6 - 6 GHz, 5U, SMA - ZT-12X12B - Mini-Circuits
Specs
Connector SMA
Frequency Range 600 to 6000 MHz
Insertion Loss 9 to 15 dB
View Details