Radiall RF Switches R570213030

Description
SPDT RAMSES BNC 3GHZ FAILSAFE 28
Request a Quote Datasheet
Description
SPDT RAMSES BNC 3GHZ FAILSAFE 28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R570213030-ND - DigiKey
Thief River Falls, MN, United States
SPDT RAMSES BNC 3GHZ FAILSAFE 28

SPDT RAMSES BNC 3GHZ FAILSAFE 28

Buy Now Datasheet
RF Coaxial Switch - R570213030 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570213030
RF Coaxial Switch R570213030
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Switches RF Switches
Product Number 2201-R570213030-ND R570213030
Product Name RF Switches RF Coaxial Switch
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC7512SRTR-ND - DigiKey
Specs
Package Type Surface Mount; 12-UFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 3300 MHz
View Details
Waveguide Coaxial Switches - NWCSD-62-S - kTB Solutions
Specs
Frequency Range 0.0 to 18000 MHz
Type Double Pole Double Throw; DPDT
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
Reflective SPDT, Solid State Switch, 5 - 6000 MHz, 50Ω - ZSW2-63DRB+ - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 5 MHz
View Details