Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SPDT RAMSES BNC 3GHZ FAILSAFE 12
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | RF Switches | RF Switches |
| Product Number | R570212100 | 2201-R570212100-ND |
| Product Name | RF Coaxial Switch | RF Switches |
| Package Type | Connectorized | Chassis Mount |
| Frequency Range | 3000 MHz | 0.0 to 3000 MHz |
| Insertion Loss | 0.2500 dB | 0.2500 dB |
| Isolation | 75 dB | 75 dB |