Radiall RF Switches R570153100

Description
SPDT RAMSES N 12.4GHZ LATCHING S
Request a Quote Datasheet
Description
SPDT RAMSES N 12.4GHZ LATCHING S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R570153100-ND - DigiKey
Thief River Falls, MN, United States
SPDT RAMSES N 12.4GHZ LATCHING S

SPDT RAMSES N 12.4GHZ LATCHING S

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2201-R570153100-ND
Product Name RF Switches
Package Type Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS2S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Double Throw; SPDT
View Details
2-26 GHz MMIC GaAs PIN SPDT Switch - MSW2-00001CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
View Details
0.1 - 6.0 GHz SP3T/SPDT Wire-Bondable GaAs Die - SKY13434-002 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; Wire bond die
Frequency Range 100 to 6000 MHz
Isolation 24 to 30 dB
View Details
Reflective SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP2T-18XL+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Frequency Range 18000 MHz
Insertion Loss 0.1000 to 0.4500 dB
View Details