Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF SWITCHES
RADIALL
R570143040LP -- RF SWITCHES
Radiall
RF Switches
R570143040LP
Description
SPDT RAMSES LOW PIM N 12.4GHZ LA
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
SPDT RAMSES LOW PIM N 12.4GHZ LA
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
RF Switches
2201-R570143040LP-ND
RF Switches
2201-R570143040LP-ND
SPDT RAMSES LOW PIM N 12.4GHZ LA
SPDT RAMSES LOW PIM N 12.4GHZ LA
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
RF Switches
Product Number
2201-R570143040LP-ND
Product Name
RF Switches
Package Type
Chassis Mount
Unlock Full Specs
to access all available technical data
Similar Products
Marki Microwave LLC
2-26 GHz MMIC GaAs PIN SPDT Switch
MSW2-00001CH
Specs
Frequency Range
2000 to 26000 MHz
View Details
Siglent Technologies NA, Inc.
RF Switch Systems- Mechanical Switch
SSU5184A
Specs
Connector
SMA (optional feature); 2.4mm Female
Control Interface
USB
Operating Temperature
-25 to 65 C (-13 to 149 F)
View Details
Infineon Technologies AG
RF Switches
BGS12SL6E6327
Specs
Frequency Range
100 to 6000 MHz
Impedance
50 ohms; 50Ohm
Type
Single Pole Double Throw
View Details
Skyworks Solutions, Inc.
0.1-3.0 GHz SP7T Main/Diversity Antenna Switch
SKY13417-485LF
Specs
Package Type
Surface Mount; QFN, 14L
Frequency Range
100 to 3000 MHz
Isolation
20 to 35 dB
View Details
4
suppliers