Radiall RF Coaxial Switch R570112105

Description
SPDT N 12.4GHz Fail 12 TTL D-Sub
Request a Quote Datasheet
Description
SPDT N 12.4GHz Fail 12 TTL D-Sub
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R570112105 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570112105
RF Coaxial Switch R570112105
SPDT N 12.4GHz Fail 12 TTL D-Sub

SPDT N 12.4GHz Fail 12 TTL D-Sub

Supplier's Site Datasheet
RF Switches - 2201-R570112105-ND - DigiKey
Thief River Falls, MN, United States
SPDT RAMSES N 12.4GHZ FAILSAFE 1

SPDT RAMSES N 12.4GHZ FAILSAFE 1

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Switches RF Switches
Product Number R570112105 2201-R570112105-ND
Product Name RF Coaxial Switch RF Switches
Package Type Connectorized Chassis Mount
Connector Type N
Frequency Range 12400 MHz 0.0 to 12400 MHz
Insertion Loss 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
RF ICs - 2584048P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type PG-TSSOP-28
View Details
6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details
Absorptive SP4T, Solid State Switch, 100 MHz - 67 GHz, 50Ω - ESB-1SP4T-A673 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 100 to 67000 MHz
View Details
2 suppliers