Radiall RF Coaxial Switch R570042105

Description
3 GHz N Latching SPDT Switch
Request a Quote Datasheet
Description
3 GHz N Latching SPDT Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R570042105 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570042105
RF Coaxial Switch R570042105
3 GHz N Latching SPDT Switch

3 GHz N Latching SPDT Switch

Supplier's Site Datasheet
RF Switches - 2201-R570042105-ND - DigiKey
Thief River Falls, MN, United States
SPDT RAMSES N 3GHZ LATCHING INDI

SPDT RAMSES N 3GHZ LATCHING INDI

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Switches RF Switches
Product Number R570042105 2201-R570042105-ND
Product Name RF Coaxial Switch RF Switches
Package Type Connectorized Chassis Mount
Connector Type N
Frequency Range 3000 MHz 0.0 to 3000 MHz
Insertion Loss 0.2500 dB 0.2500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC3024SRTR-ND - DigiKey
Specs
Package Type Surface Mount; 16-VQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 3000 MHz
View Details
RF Coaxial Switches - NMS2S-18-2 - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 18000 MHz
Type Single Pole Double Throw; SPDT
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
Absorptive SPDT, SMT Solid State Switch, DC - 5000 MHz, 50Ω - MSWA2-50+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5000 MHz
View Details
2 suppliers