Radiall RF Switches R570033010

Description
SPDT RAMSES N 3GHZ LATCHING 28VD
Request a Quote Datasheet
Description
SPDT RAMSES N 3GHZ LATCHING 28VD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R570033010-ND - DigiKey
Thief River Falls, MN, United States
SPDT RAMSES N 3GHZ LATCHING 28VD

SPDT RAMSES N 3GHZ LATCHING 28VD

Buy Now Datasheet
RF Coaxial Switch - R570033010 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570033010
RF Coaxial Switch R570033010
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Switches RF Switches
Product Number 2201-R570033010-ND R570033010
Product Name RF Switches RF Coaxial Switch
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS8S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
Mechanical Switch Rack (4 x Absorptive SPDT), DC - 18 GHz - ZTRC-4SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details