Radiall RF Switches R570032100

Description
SPDT RAMSES N 3GHZ LATCHING 12VD
Request a Quote Datasheet
Description
SPDT RAMSES N 3GHZ LATCHING 12VD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R570032100-ND - DigiKey
Thief River Falls, MN, United States
SPDT RAMSES N 3GHZ LATCHING 12VD

SPDT RAMSES N 3GHZ LATCHING 12VD

Buy Now Datasheet
RF Coaxial Switch - R570032100 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570032100
RF Coaxial Switch R570032100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Switches RF Switches
Product Number 2201-R570032100-ND R570032100
Product Name RF Switches RF Coaxial Switch
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5502A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Non-Blocking Switch Matrix, 4x6, 600 - 7200 MHz, 3U, SMA - ZT-4X6NB-6E - Mini-Circuits
Specs
Connector SMA
Frequency Range 600 to 7200 MHz
Insertion Loss 11 dB
View Details
RF Coaxial Switches - NMS12N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 1000 MHz
Type Single Pole Twelve Throw; SP9T~SP12T
View Details
0.7 to 2.7 GHz SP10T MIPI® Antenna Switch Module - SKY13498-21 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 20L
Frequency Range 700 to 2700 MHz
Isolation 20 to 35 dB
View Details
4 suppliers