Radiall RF & Microwave Switches R570032000

Description
3 GHz frequency, N female connector, latching actuator, SPDT switch.
Request a Quote Datasheet
Description
3 GHz frequency, N female connector, latching actuator, SPDT switch.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & Microwave Switches - R570032000 - Radiall
Tempe, AZ, United States
RF & Microwave Switches
R570032000
RF & Microwave Switches R570032000
3 GHz frequency, N female connector, latching actuator, SPDT switch.

3 GHz frequency, N female connector, latching actuator, SPDT switch.

Supplier's Site
RF Switches - 2201-R570032000-ND - DigiKey
Thief River Falls, MN, United States
SPDT RAMSES N 3GHZ LATCHING 12VD

SPDT RAMSES N 3GHZ LATCHING 12VD

Buy Now Datasheet
RF Coaxial Switch - R570032000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570032000
RF Coaxial Switch R570032000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Radiall DigiKey Richardson RFPD
Product Category RF Switches RF Switches RF Switches
Product Number R570032000 2201-R570032000-ND R570032000
Product Name RF & Microwave Switches RF Switches RF Coaxial Switch
Package Type Surface Mount Chassis Mount
Connector Type N
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz
Insertion Loss 0.2500 dB 0.2500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF - Antenna tuners - BGSA148MN10 - BGSA148MN10 - Infineon Technologies AG
Specs
Control Interface MIPI 2.1
Frequency Range 380 to 7125 MHz
Type Single Pole Four Throw; SP4T
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
Mechanical Switch Assembly, 2 x SP16T, DC - 18 GHz, 2U, SMA - ZT-2SP16T-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details