RF Switch IC General Purpose SPDT 50Ohm Module
IC RF SWITCH SPDT 26.5GHZ MODULE
RF Switch IC General Purpose SPDT 50Ohm Module
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | 2201-R516733100-ND | R516733100 | R516733100 |
| Product Name | RF Switches | RF and Wireless - RF Switches | RF Switches |
| Package Type | Module | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 0.0 to 26500 MHz | 0.0 to 26500 MHz | 0.0 to 26500 MHz |
| Insertion Loss | 1.6 dB | 1.6 dB | 1.6 dB |