Radiall RF Switches R516432100

Description
RF Switch IC General Purpose SPDT 50Ohm Module
Request a Quote Datasheet
Description
RF Switch IC General Purpose SPDT 50Ohm Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R516432100-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SPDT 50Ohm Module

RF Switch IC General Purpose SPDT 50Ohm Module

Buy Now Datasheet
RF and Wireless - RF Switches - R516432100 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
R516432100
RF and Wireless - RF Switches R516432100
IC RF SWITCH SPDT 18GHZ MODULE

IC RF SWITCH SPDT 18GHZ MODULE

Supplier's Site
RF Switches - R516432100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R516432100
RF Switches R516432100
RF Switch IC General Purpose SPDT 50Ohm Module

RF Switch IC General Purpose SPDT 50Ohm Module

Buy Now

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R516432100-ND R516432100 R516432100
Product Name RF Switches RF and Wireless - RF Switches RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 1 dB 1 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC7512SRTR-ND - DigiKey
Specs
Package Type Surface Mount; 12-UFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 3300 MHz
View Details
Mechanical Switch Assembly, 16 x SPDT, DC - 18 GHz, 2U, SMA - ZT-16SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
RF Coaxial Switches - NMS2F&B - kTB Solutions
Specs
Connector BNC; Type F
Frequency Range 0.0 to 3000 MHz
Type Single Pole Double Throw; SPDT
View Details