Multiband quarter wave stub for 824-2200 MHz, designed as a bulkhead 7-16 crimp type interconnect accessory with 50 Ω impedance. Constructed with brass body, beryllium copper center contact, and PTFE insulator, it features a VSWR of 1.2 × F(GHz) maximum across both frequency bands and insertion loss of 0.2 × √F(GHz) dB maximum. It includes a 7-16-female protected connector, supports 500 mating cycles minimum, and operates from -40 to +80 °C. The part weighs 349.776 g and meets IP67 panel leakage protection. Crimp assembly requires specified tools and stripping dimensions: a=3.00 mm, b=10.5 mm, c=15.0 mm, e=12.0 mm. Residual voltage withstand is 15 V at 2.5 kA (8/20 µs pulse), with intermodulation distortion better than -110 dBm for 2×20 W signals.
Multiband Quarter Wave Stub 824 - 2200 MHz Bulkhead 7/16 Crimp Type Cable SHF5MD+5MD/1%
| Richardson RFPD | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | R446M01000 |
| Product Name | Interconnect Accessory |