Quarter wave stub for 824 to 960 MHz operation, designed as a bulkhead connector with 7-16 female interfaces on both ends, featuring a brass body and PTFE insulator, with a maximum VSWR of 1.2 and insertion loss of 0.2 dB. The device has a weight of 456.480 g, supports 500 mating cycles, operates from -40 to +80 °C, and meets IP67 panel leakage protection. The center contact retention forces are 200 N at the mating end and 100 N at the opposite end, with a residual voltage of 15 V at 2.5 kA (8/20 µs pulse).
Quarter Wave Stub 824 - 960 MHz Bulkhead 7/16 Female to 7/16 Female
| Richardson RFPD | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | R445Q02001 |
| Product Name | Interconnect Accessory |