Radiall RF Power Dividers/Splitters R434714003

Description
POWER DIVIDER 4W SMA 6-18GHZ
Datasheet
Description
POWER DIVIDER 4W SMA 6-18GHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - R434714003 - ODG (Origin Data Global)
Shenzhen, China
RF Power Dividers/Splitters
R434714003
RF Power Dividers/Splitters R434714003
POWER DIVIDER 4W SMA 6-18GHZ

POWER DIVIDER 4W SMA 6-18GHZ

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number R434714003
Product Name RF Power Dividers/Splitters
Package Type Module, SMA Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54L10-QGAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Data Rate 4000 kbps
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 29F52SCX - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9240300 - KBM9240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
RF Receivers - SI4762-A10-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details