Radiall RF Power Dividers/Splitters R434712005

Description
POWER DIVIDER 2W SMA 6.7-8.4GHZ
Datasheet
Description
POWER DIVIDER 2W SMA 6.7-8.4GHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - R434712005 - ODG (Origin Data Global)
Shenzhen, China
RF Power Dividers/Splitters
R434712005
RF Power Dividers/Splitters R434712005
POWER DIVIDER 2W SMA 6.7-8.4GHZ

POWER DIVIDER 2W SMA 6.7-8.4GHZ

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number R434712005
Product Name RF Power Dividers/Splitters
Package Type Module, SMA Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3220SR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - CYBL10573-56LQXIT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Telecom - SI32285-A-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-VFQFN Exposed Pad
View Details
2 suppliers