Radiall RF Connectors / Coaxial Connectors R433424000

Description
RF Connectors / Coaxial Connectors SMA COAX COUPLER 0.9-2.1GHz 20
Description
RF Connectors / Coaxial Connectors SMA COAX COUPLER 0.9-2.1GHz 20

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - R433424000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R433424000
RF Connectors / Coaxial Connectors R433424000
RF Connectors / Coaxial Connectors SMA COAX COUPLER 0.9-2.1GHz 20

RF Connectors / Coaxial Connectors SMA COAX COUPLER 0.9-2.1GHz 20

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number R433424000
Product Name RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BNC (F) B/H Crimp Connector for RG58 Cable - ET-BFS-BH-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Geometry Straight
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190123 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
Cable Connectors - NC3-MG-T50-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
Coaxial Adapters - 2826930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Geometry Straight
Frequency 11.000 GHz
View Details