Radiall Attenuators R422106030

Description
RF Attenuators 6dB 0Hz ~ 6GHz 50 Ohms 100W TNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 6dB 0Hz ~ 6GHz 50 Ohms 100W TNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R422106030-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 6GHz 50 Ohms 100W TNC In-Line Module

RF Attenuators 6dB 0Hz ~ 6GHz 50 Ohms 100W TNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R422106030 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R422106030
Attenuator - Fixed Coaxial R422106030
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Attenuators - R422106030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R422106030
Attenuators R422106030
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 100W TNC In-Line Module

RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 100W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R422106030-ND R422106030 R422106030
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators
Attenuation 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details
Loads, Terminations and Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
Chip Scale Package MMIC DC - 70 GHz 8dB Attenuator - ATN08-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details