Radiall Attenuators R422030040

Description
RF Attenuators 30dB 0Hz ~ 6GHz 50 Ohms 150W TNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 30dB 0Hz ~ 6GHz 50 Ohms 150W TNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R422030040-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 30dB 0Hz ~ 6GHz 50 Ohms 150W TNC In-Line Module

RF Attenuators 30dB 0Hz ~ 6GHz 50 Ohms 150W TNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R422030040 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R422030040
Attenuator - Fixed Coaxial R422030040
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Attenuators - R422030040 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R422030040
Attenuators R422030040
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 150W TNC In-Line Module

RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 150W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R422030040-ND R422030040 R422030040
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators
Attenuation 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

ATN01-00110CH, Passive GaAs MMIC Attenuator Family - ATN01-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Attenuators - 863-1029-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Attenuation 25 dB
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details