Radiall Attenuators R422030020

Description
RF Attenuators 30dB 0Hz ~ 6GHz 50 Ohms 50W N-Type In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 30dB 0Hz ~ 6GHz 50 Ohms 50W N-Type In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R422030020-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 30dB 0Hz ~ 6GHz 50 Ohms 50W N-Type In-Line Module

RF Attenuators 30dB 0Hz ~ 6GHz 50 Ohms 50W N-Type In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R422030020 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R422030020
Attenuator - Fixed Coaxial R422030020
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Attenuators - R422030020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R422030020
Attenuators R422030020
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module

RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R422030020-ND R422030020 R422030020
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators
Attenuation 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

10 x 10 dB Attenuator Panel, DC-18 GHz, 20W - ZT-354 - Mini-Circuits
Specs
Frequency 18 GHz
VSWR 1.3 :1
Attenuation 10 dB
View Details
ColorConnect Attenuators - AT-292-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
0.02 - 30 GHz, SOI 6-Bit Digital Attenuator - QPC5430 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0200 to 30 GHz
View Details
4dB DC-40GHz MMIC Attenuator - ATN04-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details