Radiall Attenuators R422003010

Description
RF Attenuators 3dB 0Hz ~ 6GHz 50 Ohms 30W N-Type In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 3dB 0Hz ~ 6GHz 50 Ohms 30W N-Type In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R422003010-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 6GHz 50 Ohms 30W N-Type In-Line Module

RF Attenuators 3dB 0Hz ~ 6GHz 50 Ohms 30W N-Type In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R422003010 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R422003010
Attenuator - Fixed Coaxial R422003010
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Attenuators - R422003010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R422003010
Attenuators R422003010
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 30W N-Type In-Line Module

RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 30W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R422003010-ND R422003010 R422003010
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators
Attenuation 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN10-00110-2W, GaAs MMIC DC to 110GHz Attenuator - ATN10-00110-2W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
6GHz 5 BIT Attenuator - 852-RFSA3513TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
View Details
2 suppliers
Coaxial Attenuator - 5o2050018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details