Radiall Attenuator - PCB Mount R421106002

Description
SMT Attenuator 6 dB 2 GHz 3W (True Surface Mounting)
Request a Quote Datasheet
Description
SMT Attenuator 6 dB 2 GHz 3W (True Surface Mounting)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - PCB Mount - R421106002 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
R421106002
Attenuator - PCB Mount R421106002
SMT Attenuator 6 dB 2 GHz 3W (True Surface Mounting)

SMT Attenuator 6 dB 2 GHz 3W (True Surface Mounting)

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number R421106002
Product Name Attenuator - PCB Mount
Frequency 2 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN01-0067CH, Passive GaAs MMIC Attenuator Family - ATN01-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Attenuators - 2312-CMD285C3TR-ND - DigiKey
Specs
Attenuation 33 dB
Package Type 12-WFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o203003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details