Radiall Attenuator - PCB Mount R421103005

Description
SMT Attenuator 3 dB 2 GHz 3W (True Surface Mounting)
Request a Quote Datasheet
Description
SMT Attenuator 3 dB 2 GHz 3W (True Surface Mounting)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - PCB Mount - R421103005 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
R421103005
Attenuator - PCB Mount R421103005
SMT Attenuator 3 dB 2 GHz 3W (True Surface Mounting)

SMT Attenuator 3 dB 2 GHz 3W (True Surface Mounting)

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number R421103005
Product Name Attenuator - PCB Mount
Frequency 2 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN00-0040PSM, 0dB DC-40GHz MMIC Attenuator - ATN00-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Coaxial Attenuator - 5o201003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details