Radiall Attenuator - Fixed Coaxial R420710110

Description
Weight 857,900 G, for 7-16 attenuator, 10 dB, 3 GHz, 100W
Request a Quote Datasheet
Description
Weight 857,900 G, for 7-16 attenuator, 10 dB, 3 GHz, 100W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R420710110 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R420710110
Attenuator - Fixed Coaxial R420710110
Weight 857,900 G, for 7-16 attenuator, 10 dB, 3 GHz, 100W

Weight 857,900 G, for 7-16 attenuator, 10 dB, 3 GHz, 100W

Supplier's Site Datasheet
Attenuators - 2201-R420710110-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 3GHz 100W HEX In-Line Module

RF Attenuators 10dB 0Hz ~ 3GHz 100W HEX In-Line Module

Buy Now Datasheet
Attenuators - R420710110 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R420710110
Attenuators R420710110
RF Attenuators 10dB 0 Hz ~ 3 GHz 100W HEX In-Line Module

RF Attenuators 10dB 0 Hz ~ 3 GHz 100W HEX In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number R420710110 2201-R420710110-ND R420710110
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators
Attenuator Type Fixed Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ColorConnect Attenuators - AT-SMA-02-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3590-12 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 12 dB
View Details
5 suppliers
Coaxial Attenuator 2W 18GHz - UIYCA2AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details