Radiall Attenuators R420706110

Description
RF Attenuators 6dB 0Hz ~ 3GHz 50 Ohms 100W HEX In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 6dB 0Hz ~ 3GHz 50 Ohms 100W HEX In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R420706110-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 3GHz 50 Ohms 100W HEX In-Line Module

RF Attenuators 6dB 0Hz ~ 3GHz 50 Ohms 100W HEX In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R420706110 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R420706110
Attenuator - Fixed Coaxial R420706110
Materials body brass, 7-16 attenuator, 6dB, 3 GHz, 100W

Materials body brass, 7-16 attenuator, 6dB, 3 GHz, 100W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R420706110 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R420706110
RF and Wireless - Attenuators R420706110
ATTENUATOR: 7-16 6DB 3GHZ 100W 5

ATTENUATOR: 7-16 6DB 3GHZ 100W 5

Supplier's Site
Attenuators - R420706110 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R420706110
Attenuators R420706110
RF Attenuators 6dB 0 Hz ~ 3 GHz 50 Ohms 100W HEX In-Line Module

RF Attenuators 6dB 0 Hz ~ 3 GHz 50 Ohms 100W HEX In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R420706110-ND R420706110 R420706110 R420706110
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 6 dB 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5326A-C-GMR - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Frequency 2.00E-6 to 1.42 GHz
Package Type QFN36
View Details
Coaxial Attenuator 5W 3GHz SMA - UIYCA5AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o201006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details