Radiall Attenuator - Fixed Coaxial R420006110

Description
Materials body brass, 7-16 attenuator, 6 dB, 3 GHz, 50W
Request a Quote Datasheet
Description
Materials body brass, 7-16 attenuator, 6 dB, 3 GHz, 50W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R420006110 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R420006110
Attenuator - Fixed Coaxial R420006110
Materials body brass, 7-16 attenuator, 6 dB, 3 GHz, 50W

Materials body brass, 7-16 attenuator, 6 dB, 3 GHz, 50W

Supplier's Site Datasheet
Attenuators - 2201-R420006110-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 3GHz 50 Ohms 50W HEX In-Line Module

RF Attenuators 6dB 0Hz ~ 3GHz 50 Ohms 50W HEX In-Line Module

Buy Now Datasheet
Attenuators - R420006110 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R420006110
Attenuators R420006110
RF Attenuators 6dB 0 Hz ~ 3 GHz 50 Ohms 50W HEX In-Line Module

RF Attenuators 6dB 0 Hz ~ 3 GHz 50 Ohms 50W HEX In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R420006110 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R420006110
RF and Wireless - Attenuators R420006110
ATTENUATOR: 7-16 6DB 3GHZ 50W 50

ATTENUATOR: 7-16 6DB 3GHZ 50W 50

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R420006110 2201-R420006110-ND R420006110 R420006110
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 30W - UIYCA30AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-SMA-02-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2240513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 50 GHz
Attenuation 40 dB
View Details