Radiall Attenuator - Fixed Coaxial R417920138

Description
TNC Attenuator 20 dB 2 GHz 80W
Request a Quote Datasheet
Description
TNC Attenuator 20 dB 2 GHz 80W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R417920138 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417920138
Attenuator - Fixed Coaxial R417920138
TNC Attenuator 20 dB 2 GHz 80W

TNC Attenuator 20 dB 2 GHz 80W

Supplier's Site Datasheet
Attenuators - 2201-R417920138-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 2GHz 50 Ohms 80W TNC In-Line Module

RF Attenuators 20dB 0Hz ~ 2GHz 50 Ohms 80W TNC In-Line Module

Buy Now Datasheet
Attenuators - R417920138 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417920138
Attenuators R417920138
RF Attenuators 20dB 0 Hz ~ 2 GHz 50 Ohms 80W TNC In-Line Module

RF Attenuators 20dB 0 Hz ~ 2 GHz 50 Ohms 80W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R417920138 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417920138
RF and Wireless - Attenuators R417920138
ATTENUATOR: TNC 20DB 2GHZ 80W 50

ATTENUATOR: TNC 20DB 2GHZ 80W 50

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R417920138 2201-R417920138-ND R417920138 R417920138
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-185-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
0.1-3.0 GHz Four-Bit Digital Attenuator (1 dB LSB) - SKY12348-350LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.1000 to 3 GHz
Attenuation 15 dB
View Details
6 suppliers
Coaxial Attenuator 2W 12.4GHz SMA - UIYCA2AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details