Radiall Attenuators R417910138

Description
RF Attenuators 10dB 0Hz ~ 2GHz 50 Ohms 80W TNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 10dB 0Hz ~ 2GHz 50 Ohms 80W TNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R417910138-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 2GHz 50 Ohms 80W TNC In-Line Module

RF Attenuators 10dB 0Hz ~ 2GHz 50 Ohms 80W TNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R417910138 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417910138
Attenuator - Fixed Coaxial R417910138
TNC Attenuator 10 dB 2 GHz 80W

TNC Attenuator 10 dB 2 GHz 80W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R417910138 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417910138
RF and Wireless - Attenuators R417910138
ATTENUATOR: TNC 10DB 2GHZ 80W 50

ATTENUATOR: TNC 10DB 2GHZ 80W 50

Supplier's Site
Attenuators - R417910138 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417910138
Attenuators R417910138
RF Attenuators 10dB 0 Hz ~ 2 GHz 50 Ohms 80W TNC In-Line Module

RF Attenuators 10dB 0 Hz ~ 2 GHz 50 Ohms 80W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R417910138-ND R417910138 R417910138 R417910138
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 10 dB 10 dB 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-500-40000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 0.5000 GHz
View Details
Passive GaAs MMIC DC - 40 GHz 6dB Attenuator - ATN06-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
Fixed Attenuator Pads - ATN3580-07 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 7 dB
View Details
6 suppliers
95 dB Programmable Attenuator, 1 MHz - 6 GHz - RC4DAT-6G-95 - Mini-Circuits
Specs
Insertion Loss 4.5 dB
VSWR 1.05 to 1.3 :1
Attenuation 0.0 to 95 dB
View Details