Radiall Attenuator - Fixed Coaxial R417820138

Description
SMA Attenuator 20 dB 2 GHz 80W
Request a Quote Datasheet
Description
SMA Attenuator 20 dB 2 GHz 80W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R417820138 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417820138
Attenuator - Fixed Coaxial R417820138
SMA Attenuator 20 dB 2 GHz 80W

SMA Attenuator 20 dB 2 GHz 80W

Supplier's Site Datasheet
Attenuators - 2201-R417820138-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 2GHz 50 Ohms 80W Module, SMA Connectors

RF Attenuators 20dB 0Hz ~ 2GHz 50 Ohms 80W Module, SMA Connectors

Buy Now Datasheet
Attenuators - R417820138 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417820138
Attenuators R417820138
RF Attenuators 20dB 0 Hz ~ 2 GHz 50 Ohms 80W Module, SMA Connectors

RF Attenuators 20dB 0 Hz ~ 2 GHz 50 Ohms 80W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number R417820138 2201-R417820138-ND R417820138
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators
Attenuator Type Fixed Variable
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NSA26A - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; Type N; 3.5mm, SMA, N
View Details
ATN10-0067CH, Passive GaAs MMIC Attenuator Family - ATN10-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Fixed Attenuator Pads - ATN3590-07 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 7 dB
View Details
5 suppliers
Attenuators - 3157-ZX76-31A-PNS+-ND - DigiKey
Specs
Attenuation 0.0 to 31 dB
Package Type Module, SMA Connectors
Connectors SMA
View Details