Radiall Attenuator - Fixed Coaxial R417810138

Description
SMA Attenuator 10 dB 2 GHz 80W
Request a Quote
Description
SMA Attenuator 10 dB 2 GHz 80W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. Attenuator, part number R417810138, is designed for RF applications with a nominal attenuation of 10 dB and operates within a frequency range of DC to 2 GHz. It features a 50-ohm impedance and a peak power handling capability of 5000 W at 25°C for short durations. For continuous operation, it can handle 80 W when conduction cooled, requiring a minimum cooling plate size of 1000 cm² x 3 mm. The device is constructed with a stainless steel body and utilizes beryllium copper for the male and female center contacts, both plated with gold over nickel phosphorus. The outer contact insulator is made of PTFE, and it includes a silicone rubber gasket. The attenuator is equipped with SMA connectors compliant with MIL-C 39012 standards and weighs approximately 469 grams. It operates effectively in a wide temperature range from -55°C to +125°C, making it suitable for various environmental conditions. The voltage standing wave ratio (VSWR) is rated at 1.10 for DC to 1 GHz and 1.25 for 1 to 2 GHz, ensuring minimal signal reflection. This product is suitable for applications requiring reliable attenuation in RF systems.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. Attenuator, part number R417810138, is designed for RF applications with a nominal attenuation of 10 dB and operates within a frequency range of DC to 2 GHz. It features a 50-ohm impedance and a peak power handling capability of 5000 W at 25°C for short durations. For continuous operation, it can handle 80 W when conduction cooled, requiring a minimum cooling plate size of 1000 cm² x 3 mm. The device is constructed with a stainless steel body and utilizes beryllium copper for the male and female center contacts, both plated with gold over nickel phosphorus. The outer contact insulator is made of PTFE, and it includes a silicone rubber gasket. The attenuator is equipped with SMA connectors compliant with MIL-C 39012 standards and weighs approximately 469 grams. It operates effectively in a wide temperature range from -55°C to +125°C, making it suitable for various environmental conditions. The voltage standing wave ratio (VSWR) is rated at 1.10 for DC to 1 GHz and 1.25 for 1 to 2 GHz, ensuring minimal signal reflection. This product is suitable for applications requiring reliable attenuation in RF systems.

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R417810138 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417810138
Attenuator - Fixed Coaxial R417810138
SMA Attenuator 10 dB 2 GHz 80W

SMA Attenuator 10 dB 2 GHz 80W

Supplier's Site Datasheet
Attenuators - 2201-R417810138-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 2GHz 50 Ohms 80W Module, SMA Connectors

RF Attenuators 10dB 0Hz ~ 2GHz 50 Ohms 80W Module, SMA Connectors

Buy Now Datasheet
RF and Wireless - Attenuators - R417810138 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417810138
RF and Wireless - Attenuators R417810138
ATTENUATOR: SMA 10DB 2GHZ 80W 50

ATTENUATOR: SMA 10DB 2GHZ 80W 50

Supplier's Site
Attenuators - R417810138 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417810138
Attenuators R417810138
RF Attenuators 10dB 0 Hz ~ 2 GHz 50 Ohms 80W Module, SMA Connectors

RF Attenuators 10dB 0 Hz ~ 2 GHz 50 Ohms 80W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R417810138 2201-R417810138-ND R417810138 R417810138
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o203003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-RCAT-08+-ND - DigiKey
Specs
Attenuation 8 dB
Package Type 4-SMD, No Lead
View Details
75 Ohms Attenuators - N7A0302 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.25 :1
View Details