Radiall Attenuators R417810118

Description
RF Attenuators 10dB 0Hz ~ 2GHz 50 Ohms 80W Module, SMA Connectors
Request a Quote Datasheet
Description
RF Attenuators 10dB 0Hz ~ 2GHz 50 Ohms 80W Module, SMA Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R417810118-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 2GHz 50 Ohms 80W Module, SMA Connectors

RF Attenuators 10dB 0Hz ~ 2GHz 50 Ohms 80W Module, SMA Connectors

Buy Now Datasheet
Attenuator - Fixed Coaxial - R417810118 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417810118
Attenuator - Fixed Coaxial R417810118
SMA Attenuator 10 dB 2 GHz 80W

SMA Attenuator 10 dB 2 GHz 80W

Supplier's Site Datasheet
Attenuators - R417810118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417810118
Attenuators R417810118
RF Attenuators 10dB 0 Hz ~ 2 GHz 50 Ohms 80W Module, SMA Connectors

RF Attenuators 10dB 0 Hz ~ 2 GHz 50 Ohms 80W Module, SMA Connectors

Buy Now Datasheet
RF and Wireless - Attenuators - R417810118 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417810118
RF and Wireless - Attenuators R417810118
ATTENUATOR: SMA 10DB 2GHZ 80W 50

ATTENUATOR: SMA 10DB 2GHZ 80W 50

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R417810118-ND R417810118 R417810118 R417810118
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 10 dB 10 dB 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-292-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3590-02 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 2 dB
View Details
6 suppliers
Coaxial Attenuator 25W 18GHz N - UIYCA50AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details